Tymphany Corporation Speakers TA6FC00-04

Description
4.08 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4.08 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TA6FC00-04-ND - DigiKey
Thief River Falls, MN, United States
4.08 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame

4.08 Ohms Full Range Speaker 10W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TA6FC00-04-ND
Product Name Speakers
Resonance Frequency 178 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details