Visual Sound, Inc. LF Neodymium Driver 10NW900

Description
Eighteen Sound - A Division of AEB SRL The 10NW900 is a 10" neodymium low frequency driver that combines excellent linearity, good efficiency and high power handling capabilities. The transducer design is dedicated for low frequencty line ... The 10NW900 is a 10" neodymium low frequency driver that combines excellent linearity, good efficiency and high power handling capabilities. The transducer design is dedicated for low frequencty line arrays applications or for compact 2-way vented enclosures. In this case a cabinet volume as small as 20-25 Lit tuned around 55-60Hz represent classical application. The speaker could be Low-pass filtered typically up to frequencies around 1500-2000Hz. The extremely powerful external neodymium magnet assembly assures high flux concentration, low power compression and excellent heat exchange. The levels of force factor and power handling are, as a consequence, at the upper professional level with best power to weight ratio. The 65mm split voice coil employs Interleaved Sandwich Voice coil (ISV) technology. It is composed by a high strength fiberglas former used to carry windings on both the outer and inner surfaces, in order to achieve a mass balanced coil. This results in an extremely linear motor assembly which, in conjunction with the highly advanced design of the magnetic structure, provides a high BL force factor. The voice coil is cooled through airways placed between the chassis back plate and the magnet faceplate. In this way heated air is channeled away from the voice coil and the gap. Another technology present into the 10NW900 is the Single Demodulating Ring (SDR), used to reduce modulation distortion. Its effect linearize Impedance curve on mid-high frequencies with constant energy transfer over the useful frequency range. Our constant attention to continuous improvements drove our R&D to develop very long life test program research to study and improve resistance to mechanical fatigue applications under low frequency violent peaks: specific dedication has been turned to define a new lead wire material, leading to today's state-of-the-art results. The ability to perform in humid environments is an extra key feature of the 10NW900. This is achieved trough a custom made cone treatment which renders the cone humidity repellent while minimizing the total moving speaker mass increase. 96 dB SPL 1W / 1m average sensitivity 65 mm (2.5 in) Interleaved Sandwich split Voice coil (ISSV) 600W program power handling External neodymium magnet assembly to reduce Thermal Power Compression Unlimited life lead wire construction Single Demodulating Ring (SDR) Weather protected cone and plates for outdoor usage Suitable for line arrays applications and compact(20 - 70 lt) two way systems
Description
Eighteen Sound - A Division of AEB SRL The 10NW900 is a 10" neodymium low frequency driver that combines excellent linearity, good efficiency and high power handling capabilities. The transducer design is dedicated for low frequencty line ... The 10NW900 is a 10" neodymium low frequency driver that combines excellent linearity, good efficiency and high power handling capabilities. The transducer design is dedicated for low frequencty line arrays applications or for compact 2-way vented enclosures. In this case a cabinet volume as small as 20-25 Lit tuned around 55-60Hz represent classical application. The speaker could be Low-pass filtered typically up to frequencies around 1500-2000Hz. The extremely powerful external neodymium magnet assembly assures high flux concentration, low power compression and excellent heat exchange. The levels of force factor and power handling are, as a consequence, at the upper professional level with best power to weight ratio. The 65mm split voice coil employs Interleaved Sandwich Voice coil (ISV) technology. It is composed by a high strength fiberglas former used to carry windings on both the outer and inner surfaces, in order to achieve a mass balanced coil. This results in an extremely linear motor assembly which, in conjunction with the highly advanced design of the magnetic structure, provides a high BL force factor. The voice coil is cooled through airways placed between the chassis back plate and the magnet faceplate. In this way heated air is channeled away from the voice coil and the gap. Another technology present into the 10NW900 is the Single Demodulating Ring (SDR), used to reduce modulation distortion. Its effect linearize Impedance curve on mid-high frequencies with constant energy transfer over the useful frequency range. Our constant attention to continuous improvements drove our R&D to develop very long life test program research to study and improve resistance to mechanical fatigue applications under low frequency violent peaks: specific dedication has been turned to define a new lead wire material, leading to today's state-of-the-art results. The ability to perform in humid environments is an extra key feature of the 10NW900. This is achieved trough a custom made cone treatment which renders the cone humidity repellent while minimizing the total moving speaker mass increase. 96 dB SPL 1W / 1m average sensitivity 65 mm (2.5 in) Interleaved Sandwich split Voice coil (ISSV) 600W program power handling External neodymium magnet assembly to reduce Thermal Power Compression Unlimited life lead wire construction Single Demodulating Ring (SDR) Weather protected cone and plates for outdoor usage Suitable for line arrays applications and compact(20 - 70 lt) two way systems

Suppliers

Company
Product
Description
Supplier Links
LF Neodymium Driver - 10NW900 - Visual Sound, Inc.
Broomall, PA, USA
LF Neodymium Driver
10NW900
LF Neodymium Driver 10NW900
Eighteen Sound - A Division of AEB SRL The 10NW900 is a 10" neodymium low frequency driver that combines excellent linearity, good efficiency and high power handling capabilities. The transducer design is dedicated for low frequencty line ... The 10NW900 is a 10" neodymium low frequency driver that combines excellent linearity, good efficiency and high power handling capabilities. The transducer design is dedicated for low frequencty line arrays applications or for compact 2-way vented enclosures. In this case a cabinet volume as small as 20-25 Lit tuned around 55-60Hz represent classical application. The speaker could be Low-pass filtered typically up to frequencies around 1500-2000Hz. The extremely powerful external neodymium magnet assembly assures high flux concentration, low power compression and excellent heat exchange. The levels of force factor and power handling are, as a consequence, at the upper professional level with best power to weight ratio. The 65mm split voice coil employs Interleaved Sandwich Voice coil (ISV) technology. It is composed by a high strength fiberglas former used to carry windings on both the outer and inner surfaces, in order to achieve a mass balanced coil. This results in an extremely linear motor assembly which, in conjunction with the highly advanced design of the magnetic structure, provides a high BL force factor. The voice coil is cooled through airways placed between the chassis back plate and the magnet faceplate. In this way heated air is channeled away from the voice coil and the gap. Another technology present into the 10NW900 is the Single Demodulating Ring (SDR), used to reduce modulation distortion. Its effect linearize Impedance curve on mid-high frequencies with constant energy transfer over the useful frequency range. Our constant attention to continuous improvements drove our R&D to develop very long life test program research to study and improve resistance to mechanical fatigue applications under low frequency violent peaks: specific dedication has been turned to define a new lead wire material, leading to today's state-of-the-art results. The ability to perform in humid environments is an extra key feature of the 10NW900. This is achieved trough a custom made cone treatment which renders the cone humidity repellent while minimizing the total moving speaker mass increase. 96 dB SPL 1W / 1m average sensitivity 65 mm (2.5 in) Interleaved Sandwich split Voice coil (ISSV) 600W program power handling External neodymium magnet assembly to reduce Thermal Power Compression Unlimited life lead wire construction Single Demodulating Ring (SDR) Weather protected cone and plates for outdoor usage Suitable for line arrays applications and compact(20 - 70 lt) two way systems

Eighteen Sound - A Division of AEB SRL

The 10NW900 is a 10" neodymium low frequency driver that combines excellent linearity, good efficiency and high power handling capabilities. The transducer design is dedicated for low frequencty line ...

The 10NW900 is a 10" neodymium low frequency driver that combines excellent linearity, good efficiency and high power handling capabilities. The transducer design is dedicated for low frequencty line arrays applications or for compact 2-way vented enclosures. In this case a cabinet volume as small as 20-25 Lit tuned around 55-60Hz represent classical application. The speaker could be Low-pass filtered typically up to frequencies around 1500-2000Hz. The extremely powerful external neodymium magnet assembly assures high flux concentration, low power compression and excellent heat exchange. The levels of force factor and power handling are, as a consequence, at the upper professional level with best power to weight ratio. The 65mm split voice coil employs Interleaved Sandwich Voice coil (ISV) technology. It is composed by a high strength fiberglas former used to carry windings on both the outer and inner surfaces, in order to achieve a mass balanced coil. This results in an extremely linear motor assembly which, in conjunction with the highly advanced design of the magnetic structure, provides a high BL force factor. The voice coil is cooled through airways placed between the chassis back plate and the magnet faceplate. In this way heated air is channeled away from the voice coil and the gap. Another technology present into the 10NW900 is the Single Demodulating Ring (SDR), used to reduce modulation distortion. Its effect linearize Impedance curve on mid-high frequencies with constant energy transfer over the useful frequency range. Our constant attention to continuous improvements drove our R&D to develop very long life test program research to study and improve resistance to mechanical fatigue applications under low frequency violent peaks: specific dedication has been turned to define a new lead wire material, leading to today's state-of-the-art results. The ability to perform in humid environments is an extra key feature of the 10NW900. This is achieved trough a custom made cone treatment which renders the cone humidity repellent while minimizing the total moving speaker mass increase.

  • 96 dB SPL 1W / 1m average sensitivity
  • 65 mm (2.5 in) Interleaved Sandwich split Voice coil (ISSV)
  • 600W program power handling
  • External neodymium magnet assembly to reduce Thermal Power Compression
  • Unlimited life lead wire construction
  • Single Demodulating Ring (SDR)
  • Weather protected cone and plates for outdoor usage
  • Suitable for line arrays applications and compact(20 - 70 lt) two way systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 10NW900
Product Name LF Neodymium Driver
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
Two-way Loudspeaker - OVO3T - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details