Biamp Systems, Ltd. Two-way Loudspeaker OVO3T

Description
The OVO3T is a 3" small design two-way loudspeaker and is one of the most popular models of the OVO-series. The Quick-Fit cable clamps ensure quick and easy mounting, and the OVO3T speakers can be painted in any color. The speaker functions in 100 volt as well as in 16 ohms low impedance. The included bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble free musical enjoyment.
Datasheet
Description
The OVO3T is a 3" small design two-way loudspeaker and is one of the most popular models of the OVO-series. The Quick-Fit cable clamps ensure quick and easy mounting, and the OVO3T speakers can be painted in any color. The speaker functions in 100 volt as well as in 16 ohms low impedance. The included bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble free musical enjoyment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way Loudspeaker - OVO3T - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way Loudspeaker
OVO3T
Two-way Loudspeaker OVO3T
The OVO3T is a 3" small design two-way loudspeaker and is one of the most popular models of the OVO-series. The Quick-Fit cable clamps ensure quick and easy mounting, and the OVO3T speakers can be painted in any color. The speaker functions in 100 volt as well as in 16 ohms low impedance. The included bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble free musical enjoyment.

The OVO3T is a 3" small design two-way loudspeaker and is one of the most popular models of the OVO-series.

The Quick-Fit cable clamps ensure quick and easy mounting, and the OVO3T speakers can be painted in any color.

The speaker functions in 100 volt as well as in 16 ohms low impedance. The included bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble free musical enjoyment.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number OVO3T
Product Name Two-way Loudspeaker
Impedance 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Beamforming Venue Horn - LVH-900/AS - Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Size 12.00 inch (305 mm)
Application Loudspeaker; MusicAudio
View Details