Visual Sound, Inc. Attenuator-100W, 1.5dB-Step, 1-gang Standard Plastic, Ivory 10015LVC-SI

Description
Lowell Manufacturing Company 10015LVC-SI: 100W VC (1-gang, 1.5-dB step, ivory) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 10015LVC-SI: 100W VC (1-gang, 1.5-dB step, ivory) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Attenuator-100W, 1.5dB-Step, 1-gang Standard Plastic, Ivory
10015LVC-SI
Attenuator-100W, 1.5dB-Step, 1-gang Standard Plastic, Ivory 10015LVC-SI
Lowell Manufacturing Company 10015LVC-SI: 100W VC (1-gang, 1.5-dB step, ivory) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

10015LVC-SI: 100W VC (1-gang, 1.5-dB step, ivory)
MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 10015LVC-SI
Product Name Attenuator-100W, 1.5dB-Step, 1-gang Standard Plastic, Ivory
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - PLS-75N25AL02-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 99 Hz
View Details