Visual Sound, Inc. 10 Inch Grille Kit 10 Inch Grille Kit

Description
Peavey Electronics 10 Inch Grille Kit
Description
Peavey Electronics 10 Inch Grille Kit

Suppliers

Company
Product
Description
Supplier Links
10 Inch Grille Kit - 10 Inch Grille Kit - Visual Sound, Inc.
Broomall, PA, USA
10 Inch Grille Kit
10 Inch Grille Kit
10 Inch Grille Kit 10 Inch Grille Kit
Peavey Electronics 10 Inch Grille Kit

Peavey Electronics

10 Inch Grille Kit

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 10 Inch Grille Kit
Product Name 10 Inch Grille Kit
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Coaxial Loudspeaker - D6 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details