Visual Sound, Inc. HD Directional Tabletop Wireless Microphone 01-HDTBLMIC-DR-11

Description
Revolabs is impervious to RF interference, rechargeable, secure and flexible. Picks up sounds in front of the mic (plus/minus 45 degrees) Works with all HD Systems For Use with any HD™ Wireless Microphone Systems. Impervious to Radio Frequency Interference. All Revolabs HD™ Wireless Microphones include the RF Armor™ technology which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Rechargeable battery provides up to 8 hours of talk time after each full charge. Secure: 128-bit encryption, so no one can listen in. Flexible: Mix and match with other HD Microphones. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones
Description
Revolabs is impervious to RF interference, rechargeable, secure and flexible. Picks up sounds in front of the mic (plus/minus 45 degrees) Works with all HD Systems For Use with any HD™ Wireless Microphone Systems. Impervious to Radio Frequency Interference. All Revolabs HD™ Wireless Microphones include the RF Armor™ technology which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Rechargeable battery provides up to 8 hours of talk time after each full charge. Secure: 128-bit encryption, so no one can listen in. Flexible: Mix and match with other HD Microphones. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HD Directional Tabletop Wireless Microphone
01-HDTBLMIC-DR-11
HD Directional Tabletop Wireless Microphone 01-HDTBLMIC-DR-11
Revolabs is impervious to RF interference, rechargeable, secure and flexible. Picks up sounds in front of the mic (plus/minus 45 degrees) Works with all HD Systems For Use with any HD™ Wireless Microphone Systems. Impervious to Radio Frequency Interference. All Revolabs HD™ Wireless Microphones include the RF Armor™ technology which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Rechargeable battery provides up to 8 hours of talk time after each full charge. Secure: 128-bit encryption, so no one can listen in. Flexible: Mix and match with other HD Microphones. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones

Revolabs is impervious to RF interference, rechargeable, secure and flexible. Picks up sounds in front of the mic (plus/minus 45 degrees) Works with all HD Systems

For Use with any HD™ Wireless Microphone Systems. Impervious to Radio Frequency Interference. All Revolabs HD™ Wireless Microphones include the RF Armor™ technology which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Rechargeable battery provides up to 8 hours of talk time after each full charge. Secure: 128-bit encryption, so no one can listen in. Flexible: Mix and match with other HD Microphones.

  • Wireless with the sound quality of wired microphones (20k audio)
  • Impervious to RF Interference
  • Rechargeable: Up to 8 hours of talk time
  • Secure: 128-bit encryption
  • Flexible: Mix and match with all other HD Wireless Microphones
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 01-HDTBLMIC-DR-11
Product Name HD Directional Tabletop Wireless Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Condenser Vocal Microphone - USB12 Condenser Vocal Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.3 mV/Pa (8963 mV/psi)
View Details