Visual Sound, Inc. Executive HD 8-channel Wireless Microphone System 01-HDEXEC-NM

Description
Revolabs High definition audio, 50 Hz to 20 kHz frequency response, Rack-mounted, Impervious to RF interference, HD Control Panel Software included to monitor and control systems. The Executive HD™ Wireless Microphone System has high definition audio, 50 Hz to 20 kHz; the sound fidelity of wired microphones. Mix and match HD Wireless Microphones (wearable, tabletop, adapters for Countryman and handheld mics). Includes HD Control Panel software to monitor and configure networked HD Systems.
Description
Revolabs High definition audio, 50 Hz to 20 kHz frequency response, Rack-mounted, Impervious to RF interference, HD Control Panel Software included to monitor and control systems. The Executive HD™ Wireless Microphone System has high definition audio, 50 Hz to 20 kHz; the sound fidelity of wired microphones. Mix and match HD Wireless Microphones (wearable, tabletop, adapters for Countryman and handheld mics). Includes HD Control Panel software to monitor and configure networked HD Systems.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Executive HD 8-channel Wireless Microphone System
01-HDEXEC-NM
Executive HD 8-channel Wireless Microphone System 01-HDEXEC-NM
Revolabs High definition audio, 50 Hz to 20 kHz frequency response, Rack-mounted, Impervious to RF interference, HD Control Panel Software included to monitor and control systems. The Executive HD™ Wireless Microphone System has high definition audio, 50 Hz to 20 kHz; the sound fidelity of wired microphones. Mix and match HD Wireless Microphones (wearable, tabletop, adapters for Countryman and handheld mics). Includes HD Control Panel software to monitor and configure networked HD Systems.

Revolabs

High definition audio, 50 Hz to 20 kHz frequency response, Rack-mounted, Impervious to RF interference, HD Control Panel Software included to monitor and control systems.

The Executive HD™ Wireless Microphone System has high definition audio, 50 Hz to 20 kHz; the sound fidelity of wired microphones. Mix and match HD Wireless Microphones (wearable, tabletop, adapters for Countryman and handheld mics). Includes HD Control Panel software to monitor and configure networked HD Systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 01-HDEXEC-NM
Product Name Executive HD 8-channel Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details