Visual Communications Company, Inc. UV LEDs VAOL-5GUV0T4

Description
LED 5mm Ultraviolet (UV)
Request a Quote Datasheet
Description
LED 5mm Ultraviolet (UV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 1371438 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1371438
UV LEDs 1371438
LED 5mm Ultraviolet (UV)

LED 5mm Ultraviolet (UV)

Supplier's Site
UV LEDs - 1371222 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1371222
UV LEDs 1371222
LED 5mm Ultraviolet (UV)

LED 5mm Ultraviolet (UV)

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1171773-VAOL-5GUV0T4
Optoelectronics - LED Emitters - Infrared, UV, Visible 1171773-VAOL-5GUV0T4
Win Source Part Number: 1171773-VAOL-5GUV0T4 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Ultraviolet (UV) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 30mA Viewing Angle: 60° Voltage - Forward (Vf) (Typ): 3V Wavelength: 405nm Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 80°C (TA) Alternative Parts (Cross-Reference): VAOL5GUV0T4; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Base Product Number: VAOL-5

Win Source Part Number: 1171773-VAOL-5GUV0T4
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Ultraviolet (UV)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 30mA
Viewing Angle: 60°
Voltage - Forward (Vf) (Typ): 3V
Wavelength: 405nm
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -20°C ~ 80°C (TA)
Alternative Parts (Cross-Reference): VAOL5GUV0T4;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Base Product Number: VAOL-5

Buy Now Datasheet
Led, Purple, T-1 3/4 (5Mm), 160Mcd, 405Nm; Led Color Vcc (Visual Communications Company) - 08R4600 - Newark, An Avnet Company
Chicago, IL, United States
Led, Purple, T-1 3/4 (5Mm), 160Mcd, 405Nm; Led Color Vcc (Visual Communications Company)
08R4600
Led, Purple, T-1 3/4 (5Mm), 160Mcd, 405Nm; Led Color Vcc (Visual Communications Company) 08R4600
LED, PURPLE, T-1 3/4 (5MM), 160MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:160mcd; Viewing Angle:30° RoHS Compliant: Yes

LED, PURPLE, T-1 3/4 (5MM), 160MCD, 405NM; LED Color:Purple; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:3V; Wavelength Typ:405nm; Luminous Intensity:160mcd; Viewing Angle:30° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1371438 1171773-VAOL-5GUV0T4 08R4600
Product Name UV LEDs Optoelectronics - LED Emitters - Infrared, UV, Visible Led, Purple, T-1 3/4 (5Mm), 160Mcd, 405Nm; Led Color Vcc (Visual Communications Company)
LED Package: 5.9 (dia.) x 8.6mm T-1 3/4 (5mm)
LED Type Ultraviolet Purple; Purple
Peak Wavelength 405 nm (4050 Å) 405 nm (4050 Å) 405 nm (4050 Å)
Viewing Angle 30 degrees 60 degrees 30 degrees
Luminous Intensity 160 milliCandela 160 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details