Visual Communications Company, Inc. LED Indication - Discrete CMD11-21SRC/TR8

Description
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62011TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62011TR-ND
LED Indication - Discrete L62011TR-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62011CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62011CT-ND
LED Indication - Discrete L62011CT-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62011DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62011DKR-ND
LED Indication - Discrete L62011DKR-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD11-21SRC/TR8
1000968-CMD11-21SRC/TR8
LED Indication - Discrete - CMD11-21SRC/TR8 1000968-CMD11-21SRC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1000968-CMD11-21SRC/ TR8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 20° Lens Transparency: Clear Millicandela Rating: 51mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.60mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1000968-CMD11-21SRC/TR8
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Viewing Angle: 20°
Lens Transparency: Clear
Millicandela Rating: 51mcd
Lens Style/Size: Round with Flat Top, 1.10mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.60mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Red, 51Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6241 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 51Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6241
Led, Red, 51Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6241
LED, RED, 51MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:51mcd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 51MCD, 660NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:51mcd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62011TR-ND 1000968-CMD11-21SRC/TR8 45X6241
Product Name LED Indication - Discrete LED Indication - Discrete - CMD11-21SRC/TR8 Led, Red, 51Mcd, 660Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 1206 (3216 Metric)
LED Type Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Luminous Intensity 51 milliCandela 51 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
EXCELED™ series - SLI-343M8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers