OSRAM Opto Semiconductors Led Lighting - LED Lighting - White - GW JDSMS1.PC-FTGP-5C8E-L1N2 GW JDSMS1.PC-FTGP-5C8E-L1N2

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1041989-GW JDSMS1.PC-FTGP-5C8E- L1N2 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.034" (0.87mm) Mounting: SMD (SMT) Current - Max: 180mA Forward Voltage: 3.15V Viewing Angle: 120° Current - Test: 120mA CCT (K): 6500K Flux @ 25°C, Current - Test: 54 lm (47 lm to 61 lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 33°C/W Categories: Optoelectronics Status: Active Case / Package: 5630 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1041989-GW JDSMS1.PC-FTGP-5C8E- L1N2 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.034" (0.87mm) Mounting: SMD (SMT) Current - Max: 180mA Forward Voltage: 3.15V Viewing Angle: 120° Current - Test: 120mA CCT (K): 6500K Flux @ 25°C, Current - Test: 54 lm (47 lm to 61 lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 33°C/W Categories: Optoelectronics Status: Active Case / Package: 5630 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - GW JDSMS1.PC-FTGP-5C8E-L1N2
1041989-GW JDSMS1.PC-FTGP-5C8E-L1N2
Led Lighting - LED Lighting - White - GW JDSMS1.PC-FTGP-5C8E-L1N2 1041989-GW JDSMS1.PC-FTGP-5C8E-L1N2
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1041989-GW JDSMS1.PC-FTGP-5C8E- L1N2 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.034" (0.87mm) Mounting: SMD (SMT) Current - Max: 180mA Forward Voltage: 3.15V Viewing Angle: 120° Current - Test: 120mA CCT (K): 6500K Flux @ 25°C, Current - Test: 54 lm (47 lm to 61 lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 33°C/W Categories: Optoelectronics Status: Active Case / Package: 5630 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1041989-GW JDSMS1.PC-FTGP-5C8E-L1N2
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.034" (0.87mm)
Mounting: SMD (SMT)
Current - Max: 180mA
Forward Voltage: 3.15V
Viewing Angle: 120°
Current - Test: 120mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 54 lm (47 lm to 61 lm)
Lumens/Watt @ Current - Test: 143 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 33°C/W
Categories: Optoelectronics
Status: Active
Case / Package: 5630
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1041989-GW JDSMS1.PC-FTGP-5C8E-L1N2
Product Name Led Lighting - LED Lighting - White - GW JDSMS1.PC-FTGP-5C8E-L1N2
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details