Visual Communications Company, Inc. Led, 2Mm X 2.5Mm, Red / Green, 1210; Led Color Vcc (Visual Communications Company) 7011X1/5

Description
LED, 2MM X 2.5MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 17mcd, G 7.5mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, 2MM X 2.5MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 17mcd, G 7.5mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 2Mm X 2.5Mm, Red / Green, 1210; Led Color Vcc (Visual Communications Company) - 93K6994 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.5Mm, Red / Green, 1210; Led Color Vcc (Visual Communications Company)
93K6994
Led, 2Mm X 2.5Mm, Red / Green, 1210; Led Color Vcc (Visual Communications Company) 93K6994
LED, 2MM X 2.5MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 17mcd, G 7.5mcd; Product Range:- RoHS Compliant: Yes

LED, 2MM X 2.5MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 17mcd, G 7.5mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 2Mm X 2.5Mm, Red / Green, 1210, Full Reel; Led Color Vcc (Visual Communications Company) - 28X3276 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.5Mm, Red / Green, 1210, Full Reel; Led Color Vcc (Visual Communications Company)
28X3276
Led, 2Mm X 2.5Mm, Red / Green, 1210, Full Reel; Led Color Vcc (Visual Communications Company) 28X3276
LED, 2MM X 2.5MM, RED / GREEN, 1210, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 17mcd, G 7.5mcd RoHS Compliant: Yes

LED, 2MM X 2.5MM, RED / GREEN, 1210, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.5mm; Viewing Angle:100°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 17mcd, G 7.5mcd RoHS Compliant: Yes

Supplier's Site Datasheet
LED GREEN/RED CLEAR SMD - 894-7011X1/5 - Utmel Electronic Limited
Hong Kong, China
LED GREEN/RED CLEAR SMD
894-7011X1/5
LED GREEN/RED CLEAR SMD 894-7011X1/5
LED GREEN/RED CLEAR SMD

LED GREEN/RED CLEAR SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6994 894-7011X1/5
Product Name Led, 2Mm X 2.5Mm, Red / Green, 1210; Led Color Vcc (Visual Communications Company) LED GREEN/RED CLEAR SMD
LED Package: 2mm x 2.5mm 3.00mm Lx2.50mm W
LED Type Red; Green; Green, Red Red; Green; Green, Red
Viewing Angle 100 degrees 100 degrees
Peak Wavelength 560 to 660 nm (5600 to 6600 Å)
Luminous Intensity 17 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details