OSRAM Opto Semiconductors LED Color Lighting GH CSSRM3.24-V5V7-1-1-700-R33

Description
LED Lighting Color OSLON® Square Red 640nm (Typ) 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting Color OSLON® Square Red 640nm (Typ) 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 475-GHCSSRM3.24-V5V7-1-1-700-R33TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color OSLON® Square Red 640nm (Typ) 1212 (3030 Metric)

LED Lighting Color OSLON® Square Red 640nm (Typ) 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
GH CSSRM3.24-V5V7-1-1-700-R33
High Power LEDs - Single Color GH CSSRM3.24-V5V7-1-1-700-R33
High Power LEDs - Single Color Red 660nm OSLON SQUARE

High Power LEDs - Single Color Red 660nm OSLON SQUARE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-GHCSSRM3.24-V5V7-1-1-700-R33TR-ND GH CSSRM3.24-V5V7-1-1-700-R33
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7E2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details