Visual Communications Company, Inc. LED YELLOW T-3/4 VERTICAL PCB 5370T7

Description
LED YELLOW T-3/4 VERTICAL PCB
Description
LED YELLOW T-3/4 VERTICAL PCB

Suppliers

Company
Product
Description
Supplier Links
LED YELLOW T-3/4 VERTICAL PCB - 894-5370T7 - Utmel Electronic Limited
Hong Kong, China
LED YELLOW T-3/4 VERTICAL PCB
894-5370T7
LED YELLOW T-3/4 VERTICAL PCB 894-5370T7
LED YELLOW T-3/4 VERTICAL PCB

LED YELLOW T-3/4 VERTICAL PCB

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 894-5370T7
Product Name LED YELLOW T-3/4 VERTICAL PCB
LED Type Yellow; Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 90 degrees
Luminous Intensity 3.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details