Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.01Mm, Green, 5V; Led Color Vcc (Visual Communications Company) 5110F5-5V

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Green, 5V; Led Color Vcc (Visual Communications Company) - 93K6786 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Green, 5V; Led Color Vcc (Visual Communications Company)
93K6786
Panel Mount Indicator, Led, 4.01Mm, Green, 5V; Led Color Vcc (Visual Communications Company) 93K6786
PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:5110F Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6786
Product Name Panel Mount Indicator, Led, 4.01Mm, Green, 5V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-1890HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details