OSRAM SYLVANIA, Inc. Cluster LED LED8EDGELITUCADJWZBS+/72569

Description
HIGH EFFICACY LED, PERFORMANCE GENERATION 3 (G3) TYPE 10.6 INCH L X 10.6 INCH W SIZE AREA SHAPE UL (CANADA AND US) APPROVAL ACCENT/DECORATIVE LIGHTING, GENERAL LIGHTING, OFFICE LIGHTING, TASK LIGHTING, UNDERCABINET LIGHTING APPLICATION 34 V VOLTAGE RATING HORIZONTAL MOUNTING 216 MILLIAMPERE CURRENT RATING 910 LUMEN INTENSITY 430 MILLIAMPERE FORWARD CURRENT ROHS COMPLIANT COLOR TEMPERATURE 2700 K COLOR RENDERING INDEX 90 POWER RATING 7.4 W (NOMINAL), 15.3 W (MAXIMUM)
Datasheet
Description
HIGH EFFICACY LED, PERFORMANCE GENERATION 3 (G3) TYPE 10.6 INCH L X 10.6 INCH W SIZE AREA SHAPE UL (CANADA AND US) APPROVAL ACCENT/DECORATIVE LIGHTING, GENERAL LIGHTING, OFFICE LIGHTING, TASK LIGHTING, UNDERCABINET LIGHTING APPLICATION 34 V VOLTAGE RATING HORIZONTAL MOUNTING 216 MILLIAMPERE CURRENT RATING 910 LUMEN INTENSITY 430 MILLIAMPERE FORWARD CURRENT ROHS COMPLIANT COLOR TEMPERATURE 2700 K COLOR RENDERING INDEX 90 POWER RATING 7.4 W (NOMINAL), 15.3 W (MAXIMUM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Cluster LED
LED8EDGELITUCADJWZBS+/72569
Cluster LED LED8EDGELITUCADJWZBS+/72569
HIGH EFFICACY LED, PERFORMANCE GENERATION 3 (G3) TYPE 10.6 INCH L X 10.6 INCH W SIZE AREA SHAPE UL (CANADA AND US) APPROVAL ACCENT/DECORATIVE LIGHTING, GENERAL LIGHTING, OFFICE LIGHTING, TASK LIGHTING, UNDERCABINET LIGHTING APPLICATION 34 V VOLTAGE RATING HORIZONTAL MOUNTING 216 MILLIAMPERE CURRENT RATING 910 LUMEN INTENSITY 430 MILLIAMPERE FORWARD CURRENT ROHS COMPLIANT COLOR TEMPERATURE 2700 K COLOR RENDERING INDEX 90 POWER RATING 7.4 W (NOMINAL), 15.3 W (MAXIMUM)
  • HIGH EFFICACY LED, PERFORMANCE GENERATION 3 (G3) TYPE
  • 10.6 INCH L X 10.6 INCH W SIZE
  • AREA SHAPE
  • UL (CANADA AND US) APPROVAL
  • ACCENT/DECORATIVE LIGHTING, GENERAL LIGHTING, OFFICE LIGHTING, TASK LIGHTING, UNDERCABINET LIGHTING APPLICATION
  • 34 V VOLTAGE RATING
  • HORIZONTAL MOUNTING
  • 216 MILLIAMPERE CURRENT RATING
  • 910 LUMEN INTENSITY
  • 430 MILLIAMPERE FORWARD CURRENT
  • ROHS COMPLIANT
  • COLOR TEMPERATURE 2700 K
  • COLOR RENDERING INDEX 90
  • POWER RATING 7.4 W (NOMINAL), 15.3 W (MAXIMUM)
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number LED8EDGELITUCADJWZBS+/72569
Product Name Cluster LED
Forward Current 430 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 846-CSL1103WBBW1CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1500 milliCandela
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details