Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount VMS

Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 W permanent power at 95 °C Constant current up to 25 A (5 mOhm) Small size (2512) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet
Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 W permanent power at 95 °C Constant current up to 25 A (5 mOhm) Small size (2512) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
VMS
Shunt Resistor - Two Terminal Surface Mount VMS
Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 3 W permanent power at 95 °C Constant current up to 25 A (5 mOhm) Small size (2512) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified

Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance.

Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies.

Features

  • 3 W permanent power at 95 °C
  • Constant current up to 25 A (5 mOhm)
  • Small size (2512)
  • High pulse power rating
  • Excellent long term stability
  • Mounting: Reflow- and IR-soldering
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number VMS
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Resistance Range 0.0050 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers