Vishay Precision Group Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay XO57CTECNA20M

Description
OSCILLATOR, 20MHZ, 7 X 5MM, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 20MHZ, 7 X 5MM, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay - 18C1399 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay
18C1399
Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay 18C1399
OSCILLATOR, 20MHZ, 7 X 5MM, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

OSCILLATOR, 20MHZ, 7 X 5MM, TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:XO57 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 18C1399
Product Name Oscillator, 20Mhz, 7 X 5Mm, Ttl; Frequency Nom Vishay
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555P - 025201-NE555P - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details