The NE555P is a versatile timer and oscillator integrated circuit suitable for a wide range of applications, including pulse-shaping circuits, missing-pulse detectors, and pulse-width modulators. It operates in both astable and monostable modes, allowing for timing intervals from microseconds to hours, with an adjustable duty cycle. The device features a TTL-compatible output capable of sinking or sourcing up to 200mA, making it suitable for various electronic designs. The NE555P operates with a supply voltage range of 4.5V to 16V and is specified for an operating temperature range of 0°C to 70°C. It is available in an 8-PDIP package, facilitating through-hole mounting. This part is commonly used in consumer electronics, industrial controls, and embedded systems, and is recognized for its reliability and performance in timing applications.
Manufacturer: Texas Instruments
Win Source Part Number: 025201-NE555P
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 100kHz
Family Name: NE555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): NE555F; NE555N,602; NE555N;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
IC OSC SINGLE TIMER 100KHZ 8-DIP
555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 025201-NE555P | NE555P | NE555P |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555P | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Oscillator Type | 555 Type, Timer/Oscillator (Single) | 555 Type, Timer/Oscillator (Single) | |
| Package / Form Factor | 8-PDIP | Through Hole | 8-DIP (0.300\", 7.62mm) |
| Frequency | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |