Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-58001

Description
Package Type | Connectorized NxM | 1 x 12 Coupling (dB) | -10.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 2.25 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 12 Coupling (dB) | -10.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 2.25 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-58001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-58001
Power Dividers, Combiners, Hybrids HJ-58001
Package Type | Connectorized NxM | 1 x 12 Coupling (dB) | -10.8 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 2.25 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 12
  • Coupling (dB) | -10.8
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 2.25
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | ±5
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-58001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.25 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-10003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-116-13.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13250.00 to 13750.00 MHz
Insertion Loss 3.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-13.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12750.00 to 14500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDNL-40-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details