Vishay Intertechnology, Inc. Ceramic Capacitors WKO330KCPQE0KR

Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO330KCPQE0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO330KCPQE0KR-ND
Ceramic Capacitors WKO330KCPQE0KR-ND
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Wko X440Y300Vac 33Pf ±10% N750 E3 Vishay - 70K6348 - Newark, An Avnet Company
Chicago, IL, United States
Wko X440Y300Vac 33Pf ±10% N750 E3 Vishay
70K6348
Wko X440Y300Vac 33Pf ±10% N750 E3 Vishay 70K6348
WKO X440Y300VAC 33PF ±10% N750 e3

WKO X440Y300VAC 33PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKO330KCPQE0KR-ND 70K6348
Product Name Ceramic Capacitors Wko X440Y300Vac 33Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers