Vishay Intertechnology, Inc. Ceramic Capacitors WKO330KCPCF0KR

Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKO330KCPCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKO330KCPCF0KR-ND
Ceramic Capacitors WKO330KCPCF0KR-ND
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,33Pf,10-% Tol,10+% Tol Vishay - 70K6347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Pf,10-% Tol,10+% Tol Vishay
70K6347
Capacitor,ceramic,33Pf,10-% Tol,10+% Tol Vishay 70K6347
Capacitor,Ceramic,33 pF,10-% Tol,10+% Tol

Capacitor,Ceramic,33pF,10-% Tol,10+% Tol

Supplier's Site
Ceramic Capacitors - WKO330KCPCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WKO330KCPCF0KR
Ceramic Capacitors WKO330KCPCF0KR
CAP CER 33PF 440VAC U2J RADIAL

CAP CER 33PF 440VAC U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number WKO330KCPCF0KR-ND 70K6347 WKO330KCPCF0KR
Product Name Ceramic Capacitors Capacitor,ceramic,33Pf,10-% Tol,10+% Tol Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details