Vishay Intertechnology, Inc. Ceramic Capacitors WKO101MCPCRAKR

Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2870-WKO101MCPCRAKRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WKO101MCPCRAKRCT-ND
Ceramic Capacitors 2870-WKO101MCPCRAKRCT-ND
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 2870-WKO101MCPCRAKRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2870-WKO101MCPCRAKRTR-ND
Ceramic Capacitors 2870-WKO101MCPCRAKRTR-ND
100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±20% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Singapore, Singapore
100pF Capacitor
60-WKO101MCPCRAKR
100pF Capacitor 60-WKO101MCPCRAKR
Cap Ceramic Single Suppression X1/Y2 100pF 440VAC/300VAC Y5S 20% (8 X 5mm) Radial 7.5mm 125°C T/R Product overview: WKO101MCPCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO101MCPCRAKR can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 100pF 440VAC/300VAC Y5S 20% (8 X 5mm) Radial 7.5mm 125°C T/R Product overview: WKO101MCPCRAKR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO101MCPCRAKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,100Pf,20-% Tol,20+% Tol Vishay - 70K6276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,20-% Tol,20+% Tol Vishay
70K6276
Capacitor,ceramic,100Pf,20-% Tol,20+% Tol Vishay 70K6276
Capacitor,Ceramic,10 0pF,20-% Tol,20+% Tol

Capacitor,Ceramic,100pF,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2870-WKO101MCPCRAKRCT-ND 60-WKO101MCPCRAKR 70K6276
Product Name Ceramic Capacitors 100pF Capacitor Capacitor,ceramic,100Pf,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details