Vishay Intertechnology, Inc. Ceramic Capacitors VY2680K29Y5SS63V0

Description
68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2710-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2710-ND
Ceramic Capacitors BC2710-ND
68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 68Pf, 330V, Y5S, 10%, Rad; Capacitance Vishay - 69K4201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf, 330V, Y5S, 10%, Rad; Capacitance Vishay
69K4201
Capacitor Ceramic 68Pf, 330V, Y5S, 10%, Rad; Capacitance Vishay 69K4201
CAPACITOR CERAMIC 68PF, 330V, Y5S, 10%, RAD; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF, 330V, Y5S, 10%, RAD; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - VY2680K29Y5SS63V0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2680K29Y5SS63V0
Capacitors - Ceramic Capacitors VY2680K29Y5SS63V0
CAP CER 68PF 440VAC Y5S RADIAL

CAP CER 68PF 440VAC Y5S RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2710-ND 69K4201 VY2680K29Y5SS63V0
Product Name Ceramic Capacitors Capacitor Ceramic 68Pf, 330V, Y5S, 10%, Rad; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0603C472K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers