Cornell Dubilier Capacitors - Ceramic Capacitors C0603C472K1RAC

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1329362-C0603C472K1R AC Category: Capacitors>Ceramic Capacitors Packaging: Bulk Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 1 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: OBSOLETE Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Other Part Number: C0603C472K1RACCDE Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1329362-C0603C472K1R AC Category: Capacitors>Ceramic Capacitors Packaging: Bulk Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 1 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: OBSOLETE Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Other Part Number: C0603C472K1RACCDE Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329362-C0603C472K1RAC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329362-C0603C472K1RAC
Capacitors - Ceramic Capacitors 1329362-C0603C472K1RAC
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1329362-C0603C472K1R AC Category: Capacitors>Ceramic Capacitors Packaging: Bulk Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 1 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: OBSOLETE Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Other Part Number: C0603C472K1RACCDE Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1329362-C0603C472K1RAC
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 1
Mounting: Surface Mount, MLCC
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: OBSOLETE
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Other Part Number: C0603C472K1RACCDE
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - C0603C472K1RACCDE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C472K1RACCDE-ND
Ceramic Capacitors C0603C472K1RACCDE-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1329362-C0603C472K1RAC C0603C472K1RACCDE-ND
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details