Vishay Intertechnology, Inc. Ceramic Capacitors VY2332M35Y5VS63V5

Description
3300pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2332M35Y5VS63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2332M35Y5VS63V5-ND
Ceramic Capacitors VY2332M35Y5VS63V5-ND
3300pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

3300pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2332M35Y5VS63V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2332M35Y5VS63V5
Capacitors - Ceramic Capacitors VY2332M35Y5VS63V5
CAP CER 3300PF 300VAC Y5V RADIAL

CAP CER 3300PF 300VAC Y5V RADIAL

Supplier's Site
Ceramic Capacitors - VY2332M35Y5VS63V5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2332M35Y5VS63V5
Ceramic Capacitors VY2332M35Y5VS63V5
CAP CER 3300PF 300VAC Y5V RADIAL

CAP CER 3300PF 300VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY2332M35Y5VS63V5-ND VY2332M35Y5VS63V5 VY2332M35Y5VS63V5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers