VY1 X760Y500VAC 2,2NF 20% Y5U BU
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-VY1272M47Y5UC6TV0-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |
| WVDC | 760 volts |