Vishay Precision Group Infrared Emitter, High Speed, 100 Ma, 30 Ns, 30 Ns, 24 , -40 C Rohs Compliant Vishay VSMF2890GX01

Description
Infrared Emitter, High Speed, 100 mA, 30 ns, 30 ns, 24 , -40 C RoHS Compliant: Yes
Datasheet
Description
Infrared Emitter, High Speed, 100 mA, 30 ns, 30 ns, 24 , -40 C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, High Speed, 100 Ma, 30 Ns, 30 Ns, 24 , -40 C Rohs Compliant Vishay - 48W3696 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, High Speed, 100 Ma, 30 Ns, 30 Ns, 24 , -40 C Rohs Compliant Vishay
48W3696
Infrared Emitter, High Speed, 100 Ma, 30 Ns, 30 Ns, 24 , -40 C Rohs Compliant Vishay 48W3696
Infrared Emitter, High Speed, 100 mA, 30 ns, 30 ns, 24 , -40 C RoHS Compliant: Yes

Infrared Emitter, High Speed, 100 mA, 30 ns, 30 ns, 24 , -40 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 48W3696
Product Name Infrared Emitter, High Speed, 100 Ma, 30 Ns, 30 Ns, 24 , -40 C Rohs Compliant Vishay
Lamp Type Optoelectronics & Displays > UV & IR Components > IR Emitters
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2492970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 36 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details