Innovative Sensor Technology IST USA Division Infrared-Emitter HIS180smd-0 HIS180smd-0

Description
Thermal infrared emitter in standard (3x3) mm² SMD package HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.
Request a Quote
Description
Thermal infrared emitter in standard (3x3) mm² SMD package HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thermal infrared emitter in a 3x3 mm² SMD package, designed for portable gas sensors and spectroscopy applications. The emitter features a nanostructured radiating element with emissivity greater than 0.89, operating at up to 500 °C and delivering up to 140 mW optical output power. Electrical specifications include a maximum DC power of 730 mW, a voltage limit of 2.08 V, and a resistance range of 1.91 to 2.13 Ω. Modulation frequency is rated at 68 Hz with 50% duty cycle. The device includes no window (standard configuration), and operates with a wide wavelength range suitable for CO₂ and breath alcohol detection. The package enables fully automated high-volume production.

Datasheet Summary
Powered by GS/AI

Thermal infrared emitter in a 3x3 mm² SMD package, designed for portable gas sensors and spectroscopy applications. The emitter features a nanostructured radiating element with emissivity greater than 0.89, operating at up to 500 °C and delivering up to 140 mW optical output power. Electrical specifications include a maximum DC power of 730 mW, a voltage limit of 2.08 V, and a resistance range of 1.91 to 2.13 Ω. Modulation frequency is rated at 68 Hz with 50% duty cycle. The device includes no window (standard configuration), and operates with a wide wavelength range suitable for CO₂ and breath alcohol detection. The package enables fully automated high-volume production.

Suppliers

Company
Product
Description
Supplier Links
Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Infrared-Emitter HIS180smd-0
HIS180smd-0
Infrared-Emitter HIS180smd-0 HIS180smd-0
Thermal infrared emitter in standard (3x3) mm² SMD package HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.

Thermal infrared emitter in standard (3x3) mm² SMD package

HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.

Supplier's Site Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category LED Lamps
Product Number HIS180smd-0
Product Name Infrared-Emitter HIS180smd-0
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers