Amba® UV curing lamps are mercury arc and metal halide lamps designed for replacement in UV curing applications, including printing, coating, and adhesive curing. The lamps feature arc lengths from 12 mm to 3.9 meters and power ratings from 80 W/cm to 400 W/cm, with enhanced spectral outputs available through gallium iodide or iron iodide additives. They are built with strong seals, high-quality quartz glass, and precision electrodes to ensure reliable ignition and consistent UV output throughout their lifetime. Each lamp is subjected to a 200% performance guarantee through rigorous testing. Lamps contain mercury and must be disposed of according to local, state, or federal regulations.
Amba® UV curing mercury arc lamps are designed for reliable curing results and come in various lengths and power classes. They are ideal for use as replacement lamps in applications such as printing, wood coating, and many other UV curing processes. OEM designers turn to us for comprehensive technical consulting and in-house testing capabilities. Our Amba mercury arc UV lamps are renowned for their consistent quality and reliability. These lamps are manufactured using the finest raw materials, state-of-the-art technology, and expert craftsmanship, which we take great pride in. Each Amba UV lamp comes with a "200% tested" performance guarantee; every lamp is rigorously tested twice before leaving the factory.
| Excelitas Technologies Corp. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | Amba® |
| Product Name | UV Curing Lamps |
| High Intensity Discharge Lamps | Mercury; Metal Halide |