Sensata Technologies Bridge Rectifiers M5060SB600

Description
Bridge Rectifier Single Phase Standard 600V Chassis Mount Module
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CC1657-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
CC1657-ND
Bridge Rectifiers CC1657-ND
Bridge Rectifier Single Phase Standard 600V Chassis Mount Module

Bridge Rectifier Single Phase Standard 600V Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - M5060SB600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
M5060SB600
Discrete Semiconductor Products - Diodes - Bridge Rectifiers M5060SB600
BRIDGE RECT 1P 600V 60A MODULE

BRIDGE RECT 1P 600V 60A MODULE

Supplier's Site
DIODE MODULE; 60A; 240VAC; 800A I/P LEAKAGE - 70130647 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE MODULE; 60A; 240VAC; 800A I/P LEAKAGE
70130647
DIODE MODULE; 60A; 240VAC; 800A I/P LEAKAGE 70130647
The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features: Over 40 kW Output Capability Available in 8 Standard Circuits UL Recognized

The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features:

  • Over 40 kW Output Capability
  • Available in 8 Standard Circuits
  • UL Recognized
Supplier's Site
CRDM Single Phase Standard Diode - M5060SB600 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Single Phase Standard Diode
M5060SB600
CRDM Single Phase Standard Diode M5060SB600
Bridge Rectifier, 600V, 60A, 1Ph

Bridge Rectifier, 600V, 60A, 1Ph

Supplier's Site
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
M5060SB600
Discrete Semiconductor Modules M5060SB600
Discrete Semiconductor Modules DIODE 60-100 AMP

Discrete Semiconductor Modules DIODE 60-100 AMP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers General Purpose Diodes Diodes Diodes
Product Number CC1657-ND M5060SB600 70130647 M5060SB600 M5060SB600
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers DIODE MODULE; 60A; 240VAC; 800A I/P LEAKAGE CRDM Single Phase Standard Diode Discrete Semiconductor Modules
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - BAS28WE6327BTSA1 - 1022065-BAS28WE6327BTSA1 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
4 suppliers