Diode Standard 80V 200mA (DC) Surface Mount PG-SC79-2
Diode Standard 80V 200mA (DC) Surface Mount PG-SC79-2
Diode Standard 80V 200mA (DC) Surface Mount PG-SC79-2
DIODE GEN PURP 80V 200MA SC79-2 Product overview: BAS1602VH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS1602VH6327XTS
Manufacturer: Infineon Technologies
Win Source Part Number: 108961-BAS1602VH6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 80V 200MA SC79-2
DIODE GEN PURP 80V 200MA SC79-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | BAS1602VH6327XTSA1DKR-ND | 280-BAS1602VH6327XTSA1 | 108961-BAS1602VH6327XTSA1 | BAS1602VH6327XTSA1 | BAS1602VH6327XTSA1 |
| Product Name | Single Diodes | 80V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - BAS1602VH6327XTSA1 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |