Nexperia B.V. Dual high-speed switching diode 1PS300,115

Description
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Reverse voltage: VR ≤ 80 V Very small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Reverse voltage: VR ≤ 80 V Very small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual high-speed switching diode
1PS300,115
Dual high-speed switching diode 1PS300,115
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Reverse voltage: VR ≤ 80 V Very small SMD plastic package Applications High-speed switching General-purpose switching

Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 2 pF
  • Repetitive peak reverse voltage: VRRM ≤ 85 V
  • Repetitive peak forward current: IFRM ≤ 500 mA
  • Reverse voltage: VR ≤ 80 V
  • Very small SMD plastic package

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Dual Diode and Rectifier - 286-1PS300,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Diode and Rectifier
286-1PS300,115
Dual Diode and Rectifier 286-1PS300,115
1PS300 - Dual high-speed switching diode SC-70 3-Pin Product overview: 1PS300,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS300,115 can be used for catalog matching and distributor lookup.

1PS300 - Dual high-speed switching diode SC-70 3-Pin Product overview: 1PS300,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS300,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 1PS300,115 - 1002463-1PS300,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1PS300,115
1002463-1PS300,115
Diodes, Rectifiers - Arrays - 1PS300,115 1002463-1PS300,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002463-1PS300,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 170mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002463-1PS300,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 170mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 1PS300,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.2A, 85V V(RRM), Silicon

Rectifier Diode, 2 Element, 0.2A, 85V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - 1727-1960-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1960-6-ND
Diode Arrays 1727-1960-6-ND
Diode Array 1 Pair Common Anode Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-1960-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1960-2-ND
Diode Arrays 1727-1960-2-ND
Diode Array 1 Pair Common Anode Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-1960-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1960-1-ND
Diode Arrays 1727-1960-1-ND
Diode Array 1 Pair Common Anode Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1PS300,115 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
1PS300,115
Diode Arrays 1PS300,115
DIODE ARRAY GP 80V 170MA SOT323

DIODE ARRAY GP 80V 170MA SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1PS300,115
Discrete Semiconductor Products - Diodes - Rectifiers 1PS300,115
DIODE ARRAY GP 80V 170MA SOT323

DIODE ARRAY GP 80V 170MA SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 1PS300,115 286-1PS300,115 1002463-1PS300,115 1PS300,115 1727-1960-6-ND 1PS300,115 1PS300,115
Product Name Dual high-speed switching diode Dual Diode and Rectifier Diodes, Rectifiers - Arrays - 1PS300,115 Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Active Active
VF 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data