The SP150S is a high-voltage axial-leaded rectifier stack rated for 15,000 V reverse voltage and 0.5 A average forward current, with a 3000 ns reverse recovery time. It measures 2.75 in. in length and operates from -55°C to +150°C ambient temperature. The device handles a repetitive surge current of 25.5 A and a peak forward voltage of 8.5 V at 0.5 A. Reverse current is specified at 1.0 µA at 25°C and 25 µA at 100°C.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | SP150S |
| Product Name | Rectifier Assembly |
| Package | Slim Pack |
| Life Cycle Stage | Maturity |
| IO | 3.30E-4 to 5.00E-4 amps |
| IFSM | 40 amps |