The BAS56 is a high-speed double diode consisting of two unconnected switching diodes in a small SOT143B surface-mounted plastic package. It has a maximum repetitive peak reverse voltage of 60 V, a repetitive peak forward current of 600 mA, and a reverse recovery time of 6 ns. The device is AEC-Q101 qualified and mounted on an FR4 PCB for specified ratings. The diodes are not connected internally.
The BAS56 consists of two high-speed switching diodes fabricated in planar technology, and encapsulated in the small rectangular plastic SMD SOT143 package. The diodes are not connected.
Features and benefits
Applications
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA
DIODE ARRAY GP 60V 200MA SOT143B Product overview: BAS56,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS56,235 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 60V 200MA SOT143B
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BAS56,235 | 1727-6379-2-ND | 286-BAS56,235 | BAS56,235 |
| Product Name | High-speed double diode | Diode Arrays | 60V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 150 C (302 F) | -65 C (-85 F) |