Bridge Rectifier Three Phase Standard 600V Chassis Mount Module
BRIDGE RECT 3P 600V 100A MODULE
Discrete Semiconductor Modules DIODE MODULE 240VAC 100ADC 600VP
Bridge Rectifier, 600V, 100A, 3Ph
The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features:
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | CC1676-ND | M50100TB600 | M50100TB600 | M50100TB600 | 70130640 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Modules | CRDM Three Phase Standard Diode | MODULE, POWER, DIODE, 100 AMPS, 240 VAC |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | Module | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | ||
| Life Cycle Stage | Active |