Sensata Technologies Bridge Rectifiers M50100SB1600

Description
Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount Module
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CC2358-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
CC2358-ND
Bridge Rectifiers CC2358-ND
Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount Module

Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount Module

Buy Now Datasheet
Diode Module, 600Vac, 100A, 1.2V; Repetitive Peak Reverse Voltage Sensata/crydom - 73M3298 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 600Vac, 100A, 1.2V; Repetitive Peak Reverse Voltage Sensata/crydom
73M3298
Diode Module, 600Vac, 100A, 1.2V; Repetitive Peak Reverse Voltage Sensata/crydom 73M3298
DIODE MODULE, 600VAC, 100A, 1.2V; Repetitive Peak Reverse Voltage:1600V; Average Forward Current:100A; Forward Voltage Max:1.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:4Pins; Diode Mounting:PanelRoHS Compliant: Yes

DIODE MODULE, 600VAC, 100A, 1.2V; Repetitive Peak Reverse Voltage:1600V; Average Forward Current:100A; Forward Voltage Max:1.2V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:4Pins; Diode Mounting:PanelRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
M50100SB1600
Discrete Semiconductor Modules M50100SB1600
Discrete Semiconductor Modules 100A 1600V BRIDGE MODULE POWER

Discrete Semiconductor Modules 100A 1600V BRIDGE MODULE POWER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - M50100SB1600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
M50100SB1600
Discrete Semiconductor Products - Diodes - Bridge Rectifiers M50100SB1600
BRIDGE RECT 1P 1.6KV 100A MODULE

BRIDGE RECT 1P 1.6KV 100A MODULE

Supplier's Site
CRDM Single Phase Standard Diode - M50100SB1600 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Single Phase Standard Diode
M50100SB1600
CRDM Single Phase Standard Diode M50100SB1600
Bridge Rectifier, 1600V, 100A, 1Ph

Bridge Rectifier, 1600V, 100A, 1Ph

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Rectifiers Diodes Diodes Rectifiers Diodes
Product Number CC2358-ND 73M3298 M50100SB1600 M50100SB1600 M50100SB1600
Product Name Bridge Rectifiers Diode Module, 600Vac, 100A, 1.2V; Repetitive Peak Reverse Voltage Sensata/crydom Discrete Semiconductor Modules Discrete Semiconductor Products - Diodes - Bridge Rectifiers CRDM Single Phase Standard Diode
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
VF 1.2 volts
Unlock Full Specs
to access all available technical data