The 12CLQ150 is a center-tap Schottky rectifier designed for high-efficiency switching power supplies in high-reliability applications, packaged in a hermetic SMD-1 ceramic case weighing 2.6 g. It offers a maximum DC reverse voltage of 150 V, an average forward current of 35 A, and a peak surge current of 200 A for an 8.3 ms half-sine pulse. The forward voltage at 15 A peak and 125°C junction temperature is 0.86 V. The device meets MIL-PRF-19500/737 qualifications and is rated for junction temperatures from -65°C to 150°C, with an ESD rating of Class 1B per MIL-STD-750, Method 1020.
35A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7039CCU1 - Base Part Number MIL-PRF-19500/737
Similar Parts
12CLQ150
Base Part Number
JANS1N7039CCU1
JANS Certified
JANTX1N7039CCU1
JANTX Certified
JV1N7039CCU1
JANTXV Certified
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 12CLQ150 |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 12CLQ150 |
| Package | C-CCN-3 |