Nexperia B.V. Low-leakage switching diode BAS416Z

Description
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low-leakage current applications in surface mounted circuits
Request a Quote Datasheet
Description
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low-leakage current applications in surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-leakage switching diode - BAS416Z - Nexperia B.V.
Nijmegen, Netherlands
Low-leakage switching diode
BAS416Z
Low-leakage switching diode BAS416Z
Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package. Features and benefits Plastic SMD package Low-leakage current: typ. 3 pA Switching time: typ. 0.8 us Continuous reverse voltage: max. 75 V Repetitive peak reverse voltage: max. 85 V Repetitive peak forward current: max. 500 mA Applications Low-leakage current applications in surface mounted circuits

Epitaxial, medium-speed switching diode with a low-leakage current encapsulated in a small SOD323 SMD plastic package.

Features and benefits

  • Plastic SMD package
  • Low-leakage current: typ. 3 pA
  • Switching time: typ. 0.8 us
  • Continuous reverse voltage: max. 75 V
  • Repetitive peak reverse voltage: max. 85 V
  • Repetitive peak forward current: max. 500 mA

Applications

  • Low-leakage current applications in surface mounted circuits
Supplier's Site Datasheet
Single Diodes - 1727-BAS416ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS416ZTR-ND
Single Diodes 1727-BAS416ZTR-ND
Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-BAS416ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS416ZDKR-ND
Single Diodes 1727-BAS416ZDKR-ND
Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-BAS416ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS416ZCT-ND
Single Diodes 1727-BAS416ZCT-ND
Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Diode Standard 75V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS416Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS416Z
Discrete Semiconductor Products - Diodes - Rectifiers BAS416Z
DIODE GEN PURP 75V 200MA SOD323

DIODE GEN PURP 75V 200MA SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number BAS416Z 1727-BAS416ZTR-ND BAS416Z
Product Name Low-leakage switching diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts 1.25 volts
IF 200 mA
VR 75 volts
Unlock Full Specs
to access all available technical data