Vishay VR37000003304JA100 Resistor
Vishay VR37000003304JA100 Resistor
Vishay VR37000003304JA100 Resistor
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Res Metal Glaze 3.3M Ohm 5% 1/2W 200ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: VR37000003304JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-VR37000003304JA10
RES, 3.3M, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4844387 | 4844387P | BC4917CT-ND | 53-VR37000003304JA100 | 85AH5855 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 2W Resistor | Res, 3.3M, 0.5W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal glaze | Metal Glaze | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 0.0033 ohms | ||||
| Power Rating | 0.5000 watts | 0.5000 watts |