The VOL618A series is an optocoupler with a GaAs infrared emitter optically coupled to a silicon phototransistor, designed for signal transmission between electrically isolated circuits. It is packaged in a 4-pin LSOP mini-flat package with long creepage, measuring 10.2 mm in width. The device features an 80 V collector-emitter voltage, 5000 V RMS isolation test voltage, and 1050 V peak isolation voltage. It meets UL, cUL, BSI, FIMKO, and CQC approvals, with VDE certification available in option 1 variants. The current transfer ratio ranges from 50% to 600%, and it has a coupling capacitance of 0.25 pF at 1 MHz.
Transistor Output Optocoupler, Product overview: VOL618AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOL618AT |
| Product Name | Bipolar Transistor |