The 2SB860 is a silicon PNP bipolar transistor designed for low-frequency power amplifier applications, such as TV vertical deflection output, typically used as a complementary pair with the 2SD1137. It is packaged in a TO-220AB case with a collector flange. The device has a collector-to-base voltage rating of -100 V, a collector-to-emitter
Manufacturer: Renesas Electronics America
Win Source Part Number: 855129-2SB860-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855129-2SB860-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB860-E |
| Package Type | SOT3 |