Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead
Red 625nm LED Indication - Discrete 2V 2-SMD, J-Lead
Standard LEDs - SMD Red 560mcd; 625nm 2V Vf PLCC-2
Standard LEDs - SMD Red 560mcd; 625nm 2V Vf PLCC-2
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMR335U1V2-GS08CT-ND | VLMR335U1V2-GS08 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Red | |
| Peak Wavelength | 632 nm (6320 Å) | |
| Viewing Angle | 120 degrees |