SunLED Company, LLC LED Indication - Discrete XZM2CYK56W

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1277-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1277-2-ND
LED Indication - Discrete 1497-1277-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1277-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1277-6-ND
LED Indication - Discrete 1497-1277-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1277-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1277-1-ND
LED Indication - Discrete 1497-1277-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1277-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Color Lighting - XZDG25X143S-ND - DigiKey
Specs
LED Package: Nonstandard SMD
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details