LED COOL WHITE CLR 5MM ROUND T/H
White, Cool 9000K LED Indication - Discrete 3.2V Radial
LED 5MM ROUND COOL WHITE 15DEG
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1238677 | 1238677P | 90-C503C-WAS-CBBDB152CT-ND | 163-C503C-WAS-CBBDB152 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | LED 5MM ROUND COOL WHITE 15DEG |
| LED Package: | 5 (dia.) x 8.8mm | Radial | Round with Domed Top, 5.00mm | |
| LED Type | White; White | White | White; White, Cool | |
| Viewing Angle | 15 degrees | 15 degrees | 15 degrees | |
| Luminous Intensity | 46100 milliCandela | 33125 milliCandela |