Vishay Precision Group LED Indication - Discrete VLMH3100-GS08

Description
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-1464-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1464-1-ND
LED Indication - Discrete 751-1464-1-ND
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1464-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1464-2-ND
LED Indication - Discrete 751-1464-2-ND
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1464-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1464-6-ND
LED Indication - Discrete 751-1464-6-ND
Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Amber 618.5nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMH3100-GS08
1117164-VLMH3100-GS08
LED Indication - Discrete - VLMH3100-GS08 1117164-VLMH3100-GS08
Manufacturer: Vishay Win Source Part Number: 1117164-VLMH3100-GS0 8 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 618.5nm Wavelength - Peak: 635nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Alternative Parts (Cross-Reference): VLMH3100-GS18; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Signalling, Industrial

Manufacturer: Vishay
Win Source Part Number: 1117164-VLMH3100-GS08
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 618.5nm
Wavelength - Peak: 635nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Alternative Parts (Cross-Reference): VLMH3100-GS18;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Audio, Imaging, Video & Vision, Signalling, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMH3100-GS08
Standard LEDs - SMD VLMH3100-GS08
Standard LEDs - SMD Amber Non-diffused 10mcd(typ)@10mA

Standard LEDs - SMD Amber Non-diffused 10mcd(typ)@10mA

Buy Now Datasheet
Led, Red, 2.4Mm, 10Mcd, 625Nm; Led Color Vishay - 48M8439 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 10Mcd, 625Nm; Led Color Vishay
48M8439
Led, Red, 2.4Mm, 10Mcd, 625Nm; Led Color Vishay 48M8439
LED, RED, 2.4MM, 10MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 10MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Amber, 625 Nm, 2 V, 20 Ma, 10 Mcd Rohs Compliant Vishay - 48W7130 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 625 Nm, 2 V, 20 Ma, 10 Mcd Rohs Compliant Vishay
48W7130
Led, Amber, 625 Nm, 2 V, 20 Ma, 10 Mcd Rohs Compliant Vishay 48W7130
LED, Amber, 625 nm, 2 V, 20 mA, 10 mcd RoHS Compliant: Yes

LED, Amber, 625 nm, 2 V, 20 mA, 10 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 2.4Mm, 10Mcd, 625Nm, Full Reel; Led Color Vishay - 28X3233 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 10Mcd, 625Nm, Full Reel; Led Color Vishay
28X3233
Led, Red, 2.4Mm, 10Mcd, 625Nm, Full Reel; Led Color Vishay 28X3233
LED, RED, 2.4MM, 10MCD, 625NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 2.4MM, 10MCD, 625NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:10mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-1464-1-ND 1117164-VLMH3100-GS08 VLMH3100-GS08 48M8439 48W7130
Product Name LED Indication - Discrete LED Indication - Discrete - VLMH3100-GS08 Standard LEDs - SMD Led, Red, 2.4Mm, 10Mcd, 625Nm; Led Color Vishay Led, Amber, 625 Nm, 2 V, 20 Ma, 10 Mcd Rohs Compliant Vishay
LED Package: 2-SMD, J-Lead 2.4mm
LED Type Amber Amber Red; Red
Peak Wavelength 635 nm (6350 Å) 618 nm (6185 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 120 degrees 60 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details