Vishay Intertechnology, Inc. LED Indication - Discrete VLMG3100-GS18

Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMG3100-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG3100-GS18CT-ND
LED Indication - Discrete VLMG3100-GS18CT-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG3100-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG3100-GS18TR-ND
LED Indication - Discrete VLMG3100-GS18TR-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG3100-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG3100-GS18DKR-ND
LED Indication - Discrete VLMG3100-GS18DKR-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMG3100-GS18
Standard LEDs - SMD VLMG3100-GS18
Standard LEDs - SMD Green Non-Diffused 10mcd(typ)@10mA

Standard LEDs - SMD Green Non-Diffused 10mcd(typ)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMG3100-GS18CT-ND VLMG3100-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details