Vishay Precision Group LED Indication - Discrete - VLMD3100-GS08 VLMD3100-GS08

Description
Manufacturer: Vishay Win Source Part Number: 902643-VLMD3100-GS08 Series: VLM.3 Features: Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: VLMD3100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1461-6, 751-1461-2, 751-1461-1, VLMD3100GS08
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902643-VLMD3100-GS08 Series: VLM.3 Features: Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: VLMD3100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1461-6, 751-1461-2, 751-1461-1, VLMD3100GS08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMD3100-GS08
902643-VLMD3100-GS08
LED Indication - Discrete - VLMD3100-GS08 902643-VLMD3100-GS08
Manufacturer: Vishay Win Source Part Number: 902643-VLMD3100-GS08 Series: VLM.3 Features: Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: VLMD3100 Categories: Optoelectronics Case / Package: 2-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 751-1461-6, 751-1461-2, 751-1461-1, VLMD3100GS08

Manufacturer: Vishay
Win Source Part Number: 902643-VLMD3100-GS08
Series: VLM.3
Features: Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Family Name: VLMD3100
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 751-1461-6, 751-1461-2, 751-1461-1, VLMD3100GS08

Buy Now Datasheet
LED Indication - Discrete - 751-1461-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1461-1-ND
LED Indication - Discrete 751-1461-1-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1461-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1461-2-ND
LED Indication - Discrete 751-1461-2-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-1461-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-1461-6-ND
LED Indication - Discrete 751-1461-6-ND
Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Red 648nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMD3100-GS08
Standard LEDs - SMD VLMD3100-GS08
Standard LEDs - SMD Red PLCC2 SMD

Standard LEDs - SMD Red PLCC2 SMD

Buy Now Datasheet
Led, Red, 11.2Mcd, 648Nm, Full Reel; Led Color Vishay - 76R1379 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11.2Mcd, 648Nm, Full Reel; Led Color Vishay
76R1379
Led, Red, 11.2Mcd, 648Nm, Full Reel; Led Color Vishay 76R1379
LED, RED, 11.2MCD, 648NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:648nm; Luminous Intensity:11.2mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 11.2MCD, 648NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:648nm; Luminous Intensity:11.2mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 11.2Mcd, 648Nm; Led Color Vishay - 05W7011 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11.2Mcd, 648Nm; Led Color Vishay
05W7011
Led, Red, 11.2Mcd, 648Nm; Led Color Vishay 05W7011
LED, RED, 11.2MCD, 648NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:648nm; Luminous Intensity:11.2mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 11.2MCD, 648NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:648nm; Luminous Intensity:11.2mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 902643-VLMD3100-GS08 751-1461-1-ND VLMD3100-GS08 76R1379
Product Name LED Indication - Discrete - VLMD3100-GS08 LED Indication - Discrete Standard LEDs - SMD Led, Red, 11.2Mcd, 648Nm, Full Reel; Led Color Vishay
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 650 nm (6500 Å) 648 nm (6480 Å)
Viewing Angle 120 degrees 60 degrees
Luminous Intensity 11.2 milliCandela 11.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details