Vishay Precision Group Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay VLDS1235G-08

Description
LED, RED, 11CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; Product Range:VLD.1235 RoHS Compliant: Yes
Datasheet
Description
LED, RED, 11CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; Product Range:VLD.1235 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay - 06AC6519 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay
06AC6519
Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay 06AC6519
LED, RED, 11CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; Product Range:VLD.1235 RoHS Compliant: Yes

LED, RED, 11CD, 630NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:50mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:11cd; Viewing Angle:22°; Lens Shape:Dome; Product Range:VLD.1235 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6519
Product Name Led, Red, 11Cd, 630Nm, Smd; Led Colour Vishay
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 22 degrees
Luminous Intensity 11000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details