OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - GW CSSRM2.CM-M3M5-XX57-1 GW CSSRM2.CM-M3M5-XX57-1

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061396-GW CSSRM2.CM-M3M5-XX57- 1 Color: White Length: 3 mm Luminous Intensity: 78.5 cd Viewing Angle: 120 ° Height: 2 mm Width: 3 mm Luminous Flux: 235 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Schedule B: 8541402000
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061396-GW CSSRM2.CM-M3M5-XX57- 1 Color: White Length: 3 mm Luminous Intensity: 78.5 cd Viewing Angle: 120 ° Height: 2 mm Width: 3 mm Luminous Flux: 235 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Schedule B: 8541402000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - GW CSSRM2.CM-M3M5-XX57-1 - 1061396-GW CSSRM2.CM-M3M5-XX57-1 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - GW CSSRM2.CM-M3M5-XX57-1
1061396-GW CSSRM2.CM-M3M5-XX57-1
Optics - LEDs - Light Pipes - GW CSSRM2.CM-M3M5-XX57-1 1061396-GW CSSRM2.CM-M3M5-XX57-1
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061396-GW CSSRM2.CM-M3M5-XX57- 1 Color: White Length: 3 mm Luminous Intensity: 78.5 cd Viewing Angle: 120 ° Height: 2 mm Width: 3 mm Luminous Flux: 235 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Schedule B: 8541402000

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061396-GW CSSRM2.CM-M3M5-XX57-1
Color: White
Length: 3 mm
Luminous Intensity: 78.5 cd
Viewing Angle: 120 °
Height: 2 mm
Width: 3 mm
Luminous Flux: 235 lm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -40 °C
Schedule B: 8541402000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1061396-GW CSSRM2.CM-M3M5-XX57-1
Product Name Optics - LEDs - Light Pipes - GW CSSRM2.CM-M3M5-XX57-1
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED Indication - Discrete - XZFBB45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details