Vishay Intertechnology, Inc. Ceramic Capacitors VJ2220Y332KX3STX1

Description
3300 PF +/-10% 305 VAC X7R 2220
Request a Quote Datasheet
Description
3300 PF +/-10% 305 VAC X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ2220Y332KX3STX1CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2220Y332KX3STX1CT-ND
Ceramic Capacitors 720-VJ2220Y332KX3STX1CT-ND
3300 PF +/-10% 305 VAC X7R 2220

3300 PF +/-10% 305 VAC X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2220Y332KX3STX1TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ2220Y332KX3STX1TR-ND
Ceramic Capacitors 720-VJ2220Y332KX3STX1TR-ND
3300 PF +/-10% 305 VAC X7R 2220

3300 PF +/-10% 305 VAC X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 720-VJ2220Y332KX3STX1DKR-ND - DigiKey
Thief River Falls, MN, United States
3300 PF +/-10% 305 VAC X7R 2220

3300 PF +/-10% 305 VAC X7R 2220

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ2220Y332KX3STX1CT-ND 720-VJ2220Y332KX3STX1DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 305 volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers